DSF/FPREN 4269
Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated – Classification : 1 110 MPa (at ambient temperature) / 235 °C
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
scope:
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated. Classification : 1 100 MPa1 / 235 °C2.
Document History
July 19, 2023
Aerospace series – Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated – Classification: 1 110 MPa (at ambient temperature)/235 °C
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated. Classification : 1 100 MPa1 /...
DSF/FPREN 4269
Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated – Classification : 1 110 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated. Classification : 1 100 MPa1 /...