DS/EN 4269

Aerospace series – Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated – Classification: 1 110 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: DS
Publication Date: 19 July 2023
Status: active
Page Count: 11
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated. Classification : 1 100 MPa1 / 235 °C2.

Document History

DS/EN 4269
July 19, 2023
Aerospace series – Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated – Classification: 1 110 MPa (at ambient temperature)/235 °C
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated. Classification : 1 100 MPa1 /...
Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated – Classification : 1 110 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of self-locking, floating, two lug anchor nuts, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated. Classification : 1 100 MPa1 /...
Advertisement