DSF/PREN IEC 60317-89
Specifications for particular types of winding wires – Part 89: Polyesterimide enameled round aluminum wire, class 200
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
scope:
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wire of class 200 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. NOTE - A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor diameters covered by this standard is as follows: - grade 1: 0,250 mm up to and including 1,600 mm; - grade 2: 0,250 mm up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3:2019.
Document History