DS/EN IEC 60317-89
Specifications for particular types of winding wires – Part 89: Polyesterimide enamelled round aluminum wire, class 200
| Organization: | DS |
| Publication Date: | 20 September 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
scope:
IEC 60317-89:2023 specifies the requirements of enamelled round aluminium winding wire of class 200 with a sole coating based on polyesterimide resin, which can be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor diameters covered by this standard is as follows: grade 1: 0,250 mm up to and including 1,600 mm; grade 2: 0,250 mm up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3:2008 and IEC 60317-0-3:2008/AMD1:
Document History