CSA - CAN/CSA-ISO/IEC 15938-1:04

Information technology — Multimedia content description interface — Part 1: Systems

active
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 116
ICS Code (Information coding): 35.040
scope:

This International Standard defines a Multimedia Content Description Interface, specifying a series of interfaces from system to application level to allow disparate systems to interchange information about multimedia content. It describes the architecture for systems, a language for extensions and specific applications, description tools in the audio and visual domains, as well as tools that are not specific to audio-visual domains.

This part of ISO/IEC 15938 specifies system level functionalities for the communication of multimedia content descriptions. ISO/IEC 15938-1 provides a specification which will:

- enable development of ISO/IEC 15938 receiving sub-systems, called ISO/IEC 15938 Terminal, or Terminal in short, to receive and assemble possibly partitioned and compressed multimedia content descriptions

- provide rules for the preparation of multimedia content descriptions consisting of the tools specified in Parts 3, 4 and 5 of ISO/IEC 15938 for efficient transport and storage.

The decoding process within the ISO/IEC 15938 Terminal is normative. The rules mentioned provide guidance for the preparation and encoding of multimedia content descriptions without leading to a unique encoded representation of such descriptions.

This part of the MPEG-7 Standard is intended to be implemented in conjunction with other parts of the standard. In particular, MPEG-7 Part 1: Systems assumes some knowledge of Part 2: Description Definition Language (DDL) in its normative syntactic definitions of Descriptors and Description Schemes, as well as in the processing of schema and descriptions. The methods for obtaining the descriptions to which the encoding techniques in this part refer are defined in Parts 3, 4, and 5 of ISO/IEC 15938.

MPEG-7 is an extensible standard. The standard method of extending the standard beyond the Description Schemes provided in the standard is to define new ones in the DDL, and to make those DSs as accessible as the instantiated descriptions. Further details are available in Part 2.

Document History

Information technology — Multimedia content description interface — Part 1: Systems AMENDMENT 2: Fast access extension
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Multimedia content description interface - Part 1: Systems AMENDMENT 2: Fast access extension
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology — Multimedia content description interface — Part 1: Systems AMENDMENT 2: Fast access extension
A description is not available for this item.
January 1, 2007
Information technology - Multimedia content description interface - Part 1: Systems AMENDMENT 2: Fast access extension
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Multimedia content description interface - Part 1 : Systems AMENDMENT 1 : Systems extensions
86Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
lnformation technology - Multimedia content description interface - Part 1 : Systems TECHNICAL CORRIGENDUM 2
A description is not available for this item.
December 1, 2006
Information technology - Multimedia content description interface - Part 1: Systems AMENDMENT 1: Systems extensions
Introduction This document specifies the first Amendment to the Systems (MDS) part of ISO/IEC 15938. Note: this document preserves the sectioning of ISO/IEC 15938-1 Systems. The text and figures...
Information technology — Multimedia content description interface — Part 1: Systems AMENDMENT 1: Systems extensions
A description is not available for this item.
January 1, 2006
Information technology - Multimedia content description interface - Part 1: Systems AMENDMENT 1: Systems extensions
Introduction This document specifies the first Amendment to the Systems (MDS) part of ISO/IEC 15938. Note: this document preserves the sectioning of ISO/IEC 15938-1 Systems. The text and figures...
lnformation technology - Multimedia content description interface - Part 1 : Systems TECHNICAL CORRIGENDUM 1
A description is not available for this item.
CAN/CSA-ISO/IEC 15938-1:04
January 1, 2004
Information technology — Multimedia content description interface — Part 1: Systems
This International Standard defines a Multimedia Content Description Interface, specifying a series of interfaces from system to application level to allow disparate systems to interchange...
January 1, 2004
Information technology - Multimedia content description interface - Part 1: Systems
This International Standard defines a Multimedia Content Description Interface, specifying a series of interfaces from system to application level to allow disparate systems to interchange...
January 1, 2004
Information technology - Multimedia content description interface - Part 1: Systems
This International Standard defines a Multimedia Content Description Interface, specifying a series of interfaces from system to application level to allow disparate systems to interchange...
January 1, 2004
Information technology - Multimedia content description interface - Part 1: Systems
This International Standard defines a Multimedia Content Description Interface, specifying a series of interfaces from system to application level to allow disparate systems to interchange...

References

Advertisement