CSA - CAN/CSA-ISO/IEC 15938-1B-04

Information technology - Multimedia content description interface - Part 1: Systems AMENDMENT 2: Fast access extension

inactive
Organization: CSA
Publication Date: 1 August 2007
Status: inactive
Page Count: 50
ICS Code (Information coding): 35.040
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 2 to ISO/IEC 15938-1:2002 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 29, Coding of audio, picture, multimedia and hypermedia information.

Document History

Information technology — Multimedia content description interface — Part 1: Systems AMENDMENT 2: Fast access extension
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 15938-1B-04
August 1, 2007
Information technology - Multimedia content description interface - Part 1: Systems AMENDMENT 2: Fast access extension
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology — Multimedia content description interface — Part 1: Systems AMENDMENT 2: Fast access extension
A description is not available for this item.
January 1, 2007
Information technology - Multimedia content description interface - Part 1: Systems AMENDMENT 2: Fast access extension
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Multimedia content description interface - Part 1 : Systems AMENDMENT 1 : Systems extensions
86Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
lnformation technology - Multimedia content description interface - Part 1 : Systems TECHNICAL CORRIGENDUM 2
A description is not available for this item.
December 1, 2006
Information technology - Multimedia content description interface - Part 1: Systems AMENDMENT 1: Systems extensions
Introduction This document specifies the first Amendment to the Systems (MDS) part of ISO/IEC 15938. Note: this document preserves the sectioning of ISO/IEC 15938-1 Systems. The text and figures...
Information technology — Multimedia content description interface — Part 1: Systems AMENDMENT 1: Systems extensions
A description is not available for this item.
January 1, 2006
Information technology - Multimedia content description interface - Part 1: Systems AMENDMENT 1: Systems extensions
Introduction This document specifies the first Amendment to the Systems (MDS) part of ISO/IEC 15938. Note: this document preserves the sectioning of ISO/IEC 15938-1 Systems. The text and figures...
lnformation technology - Multimedia content description interface - Part 1 : Systems TECHNICAL CORRIGENDUM 1
A description is not available for this item.
January 1, 2004
Information technology — Multimedia content description interface — Part 1: Systems
This International Standard defines a Multimedia Content Description Interface, specifying a series of interfaces from system to application level to allow disparate systems to interchange...
January 1, 2004
Information technology - Multimedia content description interface - Part 1: Systems
This International Standard defines a Multimedia Content Description Interface, specifying a series of interfaces from system to application level to allow disparate systems to interchange...
January 1, 2004
Information technology - Multimedia content description interface - Part 1: Systems
This International Standard defines a Multimedia Content Description Interface, specifying a series of interfaces from system to application level to allow disparate systems to interchange...
January 1, 2004
Information technology - Multimedia content description interface - Part 1: Systems
This International Standard defines a Multimedia Content Description Interface, specifying a series of interfaces from system to application level to allow disparate systems to interchange...
Advertisement