CSA - CAN/CSA-ISO/IEC 21408:04

Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Inter-exchange signalling protocol — Simple dialog supplementary service

active, Most Current
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 41
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies the signalling protocol for the support of the Simple Dialog supplementary service (SS-SD) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN).

Supplementary service SD enables a user to communicate with another user or application by the exchange of keypad and display information transparently over a PISN.

The Q reference point is defined in ISO/IEC 11579-1.

Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 21407.

The signalling protocol for SS-SD operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582.

This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between SS-SD and other supplementary services and ANFs.

This International Standard is applicable to PINXs which can interconnect to form a PISN.

Document History

CAN/CSA-ISO/IEC 21408:04
January 1, 2004
Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Inter-exchange signalling protocol — Simple dialog supplementary service
This International Standard specifies the signalling protocol for the support of the Simple Dialog supplementary service (SS-SD) at the Q reference point between Private Integrated services Network...
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Simple dialog supplementary service
This International Standard specifies the signalling protocol for the support of the Simple Dialog supplementary service (SS-SD) at the Q reference point between Private Integrated services Network...
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Simple dialog supplementary service
This International Standard specifies the signalling protocol for the support of the Simple Dialog supplementary service (SS-SD) at the Q reference point between Private Integrated services Network...
January 1, 2004
Information technology Telecommunications and information exchange between systems Private Integrated Services Network Inter-exchange signalling protocol Simple dialog supplementary service
This International Standard specifies the signalling protocol for the support of the Simple Dialog supplementary service (SS-SD) at the Q reference point between Private Integrated services Network...
Advertisement