CSA - CAN/CSA-ISO/IEC 21408-04
Information technology Telecommunications and information exchange between systems Private Integrated Services Network Inter-exchange signalling protocol Simple dialog supplementary service
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This International Standard specifies the signalling protocol for the support of the Simple Dialog supplementary service (SS-SD) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN).
Supplementary service SD enables a user to communicate with another user or application by the exchange of keypad and display information transparently over a PISN.
The Q reference point is defined in ISO/IEC 11579-1.
Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 21407.
The signalling protocol for SS-SD operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582.
This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between SS-SD and other supplementary services and ANFs. This International Standard is applicable to PINXs which can interconnect to form a PISN.
Document History