JEDEC - JESD82-22.01

Instrumentation Chip Data Sheet for FBDIMM Diagnostic Senselines

active, Most Current
Organization: JEDEC
Publication Date: 1 January 2023
Status: active
Page Count: 18
scope:

This device is a one-chip spectrum analyzer that operates in the frequency range from 1 to 2 GHz.

It requires no external components except some filtering of the voltage supply (one inductor, one bypass capacitor).

The frequency of the VCO is adjusted by an internal DAC. No PLL loop is used to lock the VCO to a reference frequency. A counter is used to determine the VCO frequency.

The device has a serial I2C data interface.

The device is available in a 28 pin TQFN package and is specified over the extended industrial (-40 oC to +85 oC) temperature range.

Document History

JESD82-22.01
January 1, 2023
Instrumentation Chip Data Sheet for FBDIMM Diagnostic Senselines
This device is a one-chip spectrum analyzer that operates in the frequency range from 1 to 2 GHz. It requires no external components except some filtering of the voltage supply (one inductor, one...
November 1, 2006
Instrumentation Chip Data Sheet for FBDIMM Diagnostic Senselines
This device is a one-chip spectrum analyzer that operates in the frequency range from 1 to 2 GHz. It requires no external components except some filtering of the voltage supply (one inductor, one...
Advertisement