JEDEC JESD 82-22
Instrumentation Chip Data Sheet for FBDIMM Diagnostic Senselines
| Organization: | JEDEC |
| Publication Date: | 1 November 2006 |
| Status: | active |
| Page Count: | 18 |
scope:
This device is a one-chip spectrum analyzer that operates in the frequency range from 1 to 2 GHz. It requires no external components except some filtering of the voltage supply (one inductor, one bypass capacitor). The frequency of the VCO is adjusted by an internal DAC. No PLL loop is used to lock the VCO to a reference frequency. A counter is used to determine the VCO frequency. The device has a serial I2C data interface. The device is available in a 28 pin TQFN package and is specified over the extended industrial (-40 C to +85 C) temperature range.
Document History