BSI - PD IEC TR 61292-4
Optical amplifiers Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
active, Most Current
| Organization: | BSI |
| Publication Date: | 31 January 2023 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Optic amplifiers): | 33.180.30 |
| ICS Code (Amplifiers): | 33.160.10 |
Document History
PD IEC TR 61292-4
January 31, 2023
Optical amplifiers Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
A description is not available for this item.
November 30, 2014
Optical amplifiers Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
A description is not available for this item.
August 31, 2012
Optical amplifier technical reports Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
A description is not available for this item.