NAVY - MIL-DTL-32729

CONVERTER, AIRCRAFT, UNIVERSAL SERIAL BUS CHARGING

active, Most Current
Organization: NAVY
Publication Date: 10 January 2023
Status: active
Page Count: 41
scope:

Scope.

This specification establishes the general requirements for converters that convert electrical power in aircraft from nominal 115 volts root mean square (VRMS) alternating current (AC), 400 Hertz (Hz), AC single-phase (see 6.7.2 and 6.7.3), or 28 volts direct current (VDC) (see 6.7.5) to nominal 5 volts VDC. The converter's intended use is to provide battery charging power to devices using Universal Serial Bus (USB) 5 VDC for battery charging.

intended Use:

The items described herein are intended for use on aircraft to convert single-phase, 115 VRMS, 400 Hz AC or 28 volts DC power to 5 VDC power. Converters typically are used to provide 5 VDC power... View More

Document History

MIL-DTL-32729
January 10, 2023
CONVERTER, AIRCRAFT, UNIVERSAL SERIAL BUS CHARGING
The items described herein are intended for use on aircraft to convert single-phase, 115 VRMS, 400 Hz AC or 28 volts DC power to 5 VDC power. Converters typically are used to provide 5 VDC power on...

References

Advertisement