NAVY - MIL-DTL-32729/1
CONVERTER, AIRCRAFT, 28 VOLTS DIRECT CURRENT (VDC), UNIVERSAL SERIAL BUS CHARGING
active, Most Current
| Organization: | NAVY |
| Publication Date: | 10 January 2023 |
| Status: | active |
| Page Count: | 7 |
intended Use:
The converter specified in this specification sheet is intended for use to convert aircraft 28 VDC power in accordance with MIL-STD-704 to 5 VDC. The converter is intended to be used with USB... View More
Document History
MIL-DTL-32729/1
January 10, 2023
CONVERTER, AIRCRAFT, 28 VOLTS DIRECT CURRENT (VDC), UNIVERSAL SERIAL BUS CHARGING
The converter specified in this specification sheet is intended for use to convert aircraft 28 VDC power in accordance with MIL-STD-704 to 5 VDC. The converter is intended to be used with USB...