MSS - SP-117

Bellows Seals for Globe and Gate Valves

active, Most Current
Organization: MSS
Publication Date: 1 January 2023
Status: active
Page Count: 18
scope:

This Standard Practice covers requirements for design, materials, fabrication, installation, qualification, examination, testing, marking, ordering, and shipment of metal bellows and/or bellows assemblies to be installed in manual and automated on-off globe and gate valves.

This Standard Practice is applicable to metal bellows used in conjunction with steel globe and gate valves which otherwise satisfy the requirements of both API standards (such as API 600, API 602, and API 603) and ASME B16.34. Such standards are referred to herein as the "parent" valve standards.

This Standard Practice does not apply to non-metallic bellows or bellows made of low melting point materials such as brass, phosphor-bronze, or similar materials.

Except where specifically noted in the text of this Standard Practice, the requirements here are not intended to supersede or replace those requirements of the parent valve standard. This Standard Practice specifies additional requirements for those valves utilizing bellows seals.

It is the responsibility of the bellows valve manufacturer to ensure compliance with this Standard Practice.

NOTE: (a) This Standard Practice is not intended for valves developed for and predominantly used in instrument piping systems.

Document History

SP-117
January 1, 2023
Bellows Seals for Globe and Gate Valves
This Standard Practice covers requirements for design, materials, fabrication, installation, qualification, examination, testing, marking, ordering, and shipment of metal bellows and/or bellows...
January 1, 2011
Bellows Seals for Globe and Gate Valves
This Standard Practice covers requirements for design, materials, fabrication, installation, qualification, examination, testing, and shipment of metal bellows and/or bellows assemblies to be...
January 1, 2006
Bellows Seals for Globe and Gate Valves
This Standard Practice covers requirements for design, materials, fabrication, installation, qualification, examination, testing, and shipment of metal bellows and/or bellows assemblies to be...
January 1, 2002
Bellows Seals for Globe and Gate Valves
A description is not available for this item.
January 1, 1996
Bellows Seals for Globe and Gate Valves
A description is not available for this item.

References

Advertisement