DSF/EN 60811-503/PRA1
Electric and optical fibre cables – Test methods for non-metallic materials – Part 503: Mechanical tests – Shrinkage test for sheaths
| Organization: | DS |
| Status: | pending |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
IEC 60811-503:2012 gives the test method for the shrinkage for sheaths. IEC 60811-503:2012 cancels and replaces Clause 11 of IEC 60811-1-3:1993, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History