DS/EN 60811-503

Electric and optical fibre cables - Test methods for non-metallic materials - Part 503: Mechanical tests - Shrinkage test for sheaths

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 14
ICS Code (Cables): 29.060.20
scope:

IEC 60811-503:2012 gives the test method for the shrinkage for sheaths. IEC 60811-503:2012 cancels and replaces Clause 11 of IEC 60811-1-3:1993, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-503
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 503: Mechanical tests - Shrinkage test for sheaths
IEC 60811-503:2012 gives the test method for the shrinkage for sheaths. IEC 60811-503:2012 cancels and replaces Clause 11 of IEC 60811-1-3:1993, which is withdrawn. Full details of the replacements...
Electric and optical fibre cables – Test methods for non-metallic materials – Part 503: Mechanical tests – Shrinkage test for sheaths
IEC 60811-503:2012 gives the test method for the shrinkage for sheaths. IEC 60811-503:2012 cancels and replaces Clause 11 of IEC 60811-1-3:1993, which is withdrawn. Full details of the replacements...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 503: Mechanical tests - Shrinkage test for sheaths
This Part 503 of IEC 60811 gives the test method for the shrinkage for sheaths.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 503: Mechanical tests - Shrinkage test for sheaths
A description is not available for this item.

References

Advertisement