ITU-T - SERIES K SUPP 32

Case studies of radio frequency-electromagnetic field (RF-EMF) assessment

inactive
Organization: ITU-T
Publication Date: 1 October 2022
Status: inactive
Page Count: 38
scope:

This Supplement describes best practice, based on a series of fifth generation (5G) case studies in which electromagnetic field (EMF) exposure levels are evaluated in accordance with [b-ITU-T K-Suppl.16] as well as [ITU-T K.100] and [IEC 62232]. The case studies presented in this Supplement involve intentionally irradiating 5G base stations (BSs) with operating frequencies less than 100 GHz, including the typical case studies of computation and measurement evaluation of the impact of a 5G BS on the surrounding electromagnetic environment quality in different application scenarios.

The case studies are provided for guidance and reference only, and are not a substitute for a thorough understanding of the requirements of the EMF compliance assessments for 5G wireless networks.

Document History

June 1, 2023
Case studies of radio frequency-electromagnetic field (RF-EMF) assessment
This Supplement describes best practice, based on a series of fifth generation (5G) case studies in which electromagnetic field (EMF) exposure levels are evaluated in accordance with [b-ITU-T...
SERIES K SUPP 32
October 1, 2022
Case studies of radio frequency-electromagnetic field (RF-EMF) assessment
This Supplement describes best practice, based on a series of fifth generation (5G) case studies in which electromagnetic field (EMF) exposure levels are evaluated in accordance with [b-ITU-T...

References

Advertisement