ITU-T - SERIES K SUPP 32
Case studies of radio frequency-electromagnetic field (RF-EMF) assessment
| Organization: | ITU-T |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 60 |
scope:
This Supplement describes best practice, based on a series of fifth generation (5G) case studies in which electromagnetic field (EMF) exposure levels are evaluated in accordance with [b-ITU-T K-Suppl.16] as well as [ITU-T K.100] and [IEC 62232]. The case studies presented in this Supplement involve intentionally irradiating 5G base stations (BSs) with operating frequencies less than 100 GHz, including the typical case studies of computation and measurement evaluation of the impact of a 5G BS on the surrounding electromagnetic environment quality in different application scenarios.
The case studies are provided for guidance and reference only, and are not a substitute for a thorough understanding of the requirements of the EMF compliance assessments for 5G wireless networks.
Document History