DLA - SMD-5962-15228 REV E

MICROCIRCUIT, LINEAR, 3.3 V CAN TRANSCEIVER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 1 February 2023
Status: active
Page Count: 57
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-15228 REV E
February 1, 2023
MICROCIRCUIT, LINEAR, 3.3 V CAN TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 23, 2017
MICROCIRCUIT, LINEAR, 3.3 V CAN TRANSCEIVER MONOLITHIC SILICON
A description is not available for this item.
January 18, 2017
MICROCIRCUIT, LINEAR, 3.3 V CAN TRANSCEIVER MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 9, 2016
MICROCIRCUIT, LINEAR, 3.3 V CAN TRANSCEIVER MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 5, 2016
MICROCIRCUIT, LINEAR, 3.3 V CAN TRANSCEIVER MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 1, 2016
MICROCIRCUIT, LINEAR, 3.3 V CAN TRANSCEIVER MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement