ISO - 13583-1

Centrifugally cast steel and alloy products — Part 1: General testing and tolerances

active, Most Current
Organization: ISO
Publication Date: 1 February 2023
Status: active
Page Count: 12
ICS Code (Iron and steel castings): 77.140.80
scope:

This document specifies the requirements for horizontal and vertical centrifugally cast steel and alloy products to be used in the following applications:

a) heat resisting;

b) corrosion resisting;

c) general engineering.

Document History

13583-1
February 1, 2023
Centrifugally cast steel and alloy products — Part 1: General testing and tolerances
This document specifies the requirements for horizontal and vertical centrifugally cast steel and alloy products to be used in the following applications: a) heat resisting; b) corrosion resisting;...
September 15, 2015
Centrifugally cast steel and alloy products - Part 1: General testing and tolerances
This part of ISO 13583 specifies the requirements for horizontal and vertical centrifugally cast steel and alloy products to be used in the following applications: a) heat resisting; b) corrosion...
December 1, 2000
Centrifugally Cast Steel and Alloy Products - Part 1: General testing and Tolerance
A description is not available for this item.

References

Advertisement