ISO 13583-1
Centrifugally cast steel and alloy products - Part 1: General testing and tolerances
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
This part of ISO 13583 specifies the requirements for horizontal and vertical centrifugally cast steel and alloy products to be used in the following applications:
a) heat resisting;
b) corrosion resisting;
c) general engineering.
Document History
February 1, 2023
Centrifugally cast steel and alloy products — Part 1: General testing and tolerances
This document specifies the requirements for horizontal and vertical centrifugally cast steel and alloy products to be used in the following applications:
a) heat resisting;
b) corrosion resisting;...
ISO 13583-1
September 15, 2015
Centrifugally cast steel and alloy products - Part 1: General testing and tolerances
This part of ISO 13583 specifies the requirements for horizontal and vertical centrifugally cast steel and alloy products to be used in the following applications:
a) heat resisting;
b) corrosion...
December 1, 2000
Centrifugally Cast Steel and Alloy Products - Part 1: General testing and Tolerance
A description is not available for this item.