CEI - EN IEC 60674-3-4
Plastic films for electrical purposes Part 3: Specifications for individual materials - Sheets 4: Polyimide films used for electrical insulation
Organization: | CEI |
Publication Date: | 1 January 2023 |
Status: | active |
Page Count: | 24 |
ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This sheet of IEC 60674-3 gives the requirements for polyimide films used for electrical purposes.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application is based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Safety warning: it is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.