CEI - EN IEC 60544-5

Electrical insulating materials - Determination of the effects of ionizing radiation Part 5: Procedures for assessment of ageing in service

active, Most Current
Organization: CEI
Publication Date: 1 January 2023
Status: active
Page Count: 32
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Radiation measurements): 17.240
scope:

This part of IEC 60544 covers ageing assessment methods which can be applied to components based on polymeric materials (e.g. cable insulation and jackets, elastomeric seals, polymeric coatings, gaiters) which are used in environments where they are exposed to radiation.

The object of this document is aimed at providing methods for the assessment of ageing in service. The approaches discussed in Clause 5 through Clause 9 cover ageing assessment programmes based on condition monitoring (CM), the use of sample deposits in severe environments and sampling of real-time aged components.

Document History

EN IEC 60544-5
January 1, 2023
Electrical insulating materials - Determination of the effects of ionizing radiation Part 5: Procedures for assessment of ageing in service
This part of IEC 60544 covers ageing assessment methods which can be applied to components based on polymeric materials (e.g. cable insulation and jackets, elastomeric seals, polymeric coatings,...
December 1, 2012
Electrical insulating materials - Determination of the effects of ionizing radiation Part 5: Procedures for assessment of ageing in service
Scope and object This part of IEC 60544 covers ageing assessment methods which can be applied to components based on polymeric materials (e.g. cable insulation and jackets, elastomeric seals,...
October 1, 2003
Electrical insulating materials - Determination of the effects of ionizing radiation - Part 5: Procedures for assessment of ageing in service
La presente Norma tratta i metodi di valutazione dell’invecchiamento che possono essere applicati a componenti a base polimerica,e fornire linee guida per la valutazione dell’invecchiamento durante...

References

Advertisement