DSF/IEC 60227-1 ED4
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 1: General requirements
| Organization: | DS |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of International Standard IEC 60227 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V AC. NOTE - For some types of flexible cables the term cord is used. The particular types of cables are specified in the part 3 to 7 of IEC 60227. The code designations of these types of cables are given in Annex A. The test methods specified in Parts 1, 3, 4, etc. are given i n IEC 63294, IEC 60332-1-2 and in the relevant parts of IEC 60811.
Document History