DSF/IEC 60227-1 ED4

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 1: General requirements

pending, Most Current
Organization: DS
Status: pending
Page Count: 10
ICS Code (Cables): 29.060.20
scope:

IEC 60227-1 ED4:2023 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V AC. NOTE For some types of flexible cables the term "cord" is used. The particular types of cables are specified in IEC 60227-3, IEC 60227-4, IEC 60227-5, IEC 60227-6 and IEC 60227-7. The code designations of these types of cables are provided in this document. The test methods specified in this document, IEC 60227-3, IEC 60227-4, IEC 60227-5, IEC 60227-6 and IEC 60227-7 are given in IEC 63294, IEC 60332-1-2 and in the relevant parts of the IEC 60811 series.

Document History

DSF/IEC 60227-1 ED4
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 1: General requirements
IEC 60227-1 ED4:2023 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750 V used in power...
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 1: General requirements
This part of International Standard IEC 60227 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750...
Advertisement