IEC - 61291-2 (REDLINE + STANDARD)

Optical amplifiers – Part 2: Single channel applications – Performance specification template

active, Most Current
Organization: IEC
Publication Date: 1 February 2023
Status: active
Page Count: 64
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4.

The objective of this template is to provide a framework for the preparation of performance standards and/or product specifications defining the performance of OA devices used in single channel applications. In addition to the requirements specified in this template, a performance standard or product specification could include other parameters, such as ratings, operating conditions, tests, and pass/fail criteria.

For a particular application, product specification writers could add specification parameters and/or groups of specification parameters to this template, without removing the parameters specified in this document.

Document History

61291-2 (REDLINE + STANDARD)
February 1, 2023
Optical amplifiers – Part 2: Single channel applications – Performance specification template
This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4....

References

Advertisement