SNV - SN EN 4627

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa

active, Most Current
Organization: SNV
Publication Date: 1 January 2023
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel X4CrNiMo16-5-1 (1.4418)

Air melted

Hardened and tempered

Forgings

De ≤ 200 mm

1 150 MPa ≤ Rm ≤ 1 300 MPa

for aerospace applications.

NOTE Other common designations:

- AIR: Z 8 CND 17-04.

- Only the chemical composition according to this document is considered.

Document History

SN EN 4627
January 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
July 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De less than or equal to 200 mm - 1 150 MPa less than or equal to Rm less than or equal to 1 300 MPa
A description is not available for this item.

References

Advertisement