SNV - SN EN 4627

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De less than or equal to 200 mm - 1 150 MPa less than or equal to Rm less than or equal to 1 300 MPa

inactive
Organization: SNV
Publication Date: 1 July 2014
Status: inactive
Page Count: 9
ICS Code (Steels): 49.025.10

Document History

January 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
SN EN 4627
July 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De less than or equal to 200 mm - 1 150 MPa less than or equal to Rm less than or equal to 1 300 MPa
A description is not available for this item.
Advertisement