ASD-STAN - PREN 3311

Aerospace series Titanium alloy TI-P64001 (Ti-6Al-4V) — Annealed — Bars for machining — D < 300 mm — 900 MPa ≤ Rm ≤ 1 160 MPa

active, Most Current
Organization: ASD-STAN
Publication Date: 1 January 2023
Status: active
Page Count: 8
scope:

This document specifies the requirements relating to:

Titanium alloy TI-P64001 (Ti-6Al-4V)

Annealed

Bars for machining

D < 300 mm

900 MPa ≤ Rm ≤ 1 160 MPa

for aerospace applications.

Document History

PREN 3311
January 1, 2023
Aerospace series Titanium alloy TI-P64001 (Ti-6Al-4V) — Annealed — Bars for machining — D < 300 mm — 900 MPa ≤ Rm ≤ 1 160 MPa
This document specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Bars for machining D < 300 mm 900 MPa ≤ Rm ≤ 1 160 MPa for aerospace applications.
April 29, 1994
Aerospace Series Titanium Alloy TI-P64001 Annealed Bar for Machining D Less Than or Equal to 150 mm
This standard specifies the requirements relating to bar for machining, D< 150 mm, annealed, in titanium alloy TI-P64001, for aerospace applications.
January 1, 1988
Titanium Alloy TI-P63 Annealed 900 Less Than or Equal to Rm Less Than or Equal to 160 Mpa Bar for Machining De Less Than or Equal to 150 mm
A description is not available for this item.

References

Advertisement