ASD-STAN - PREN 3311
Titanium Alloy TI-P63 Annealed 900 Less Than or Equal to Rm Less Than or Equal to 160 Mpa Bar for Machining De Less Than or Equal to 150 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 5 |
Document History
January 1, 2023
Aerospace series Titanium alloy TI-P64001 (Ti-6Al-4V) — Annealed — Bars for machining — D < 300 mm — 900 MPa ≤ Rm ≤ 1 160 MPa
This document specifies the requirements relating to:
Titanium alloy TI-P64001 (Ti-6Al-4V)
Annealed
Bars for machining
D < 300 mm
900 MPa ≤ Rm ≤ 1 160 MPa
for aerospace applications.
April 29, 1994
Aerospace Series Titanium Alloy TI-P64001 Annealed Bar for Machining D Less Than or Equal to 150 mm
This standard specifies the requirements relating to bar for machining, D< 150 mm, annealed, in titanium alloy TI-P64001, for aerospace applications.
PREN 3311
January 1, 1988
Titanium Alloy TI-P63 Annealed 900 Less Than or Equal to Rm Less Than or Equal to 160 Mpa Bar for Machining De Less Than or Equal to 150 mm
A description is not available for this item.