DSF/IEC 61196-8 ED2
Coaxial communication cables – Part 8: Sectional specification for semi-flexible cables with fluoropolymer dielectric
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 specifies the materials and cable construction for semi-flexible coaxial communication cables with fluoropolymer dielectric, IEC type designation, identification, marking and labelling, standard rating and characteristics, requirements of finished cables, quality assessment, delivery and storage, etc. This part of IEC 61196 applies to semi-flexible coaxial communication cables with fluoropolymer dielectric and tin soaked copper wire braid outer conductor. These cables are intended for use in mobile communication base station antenna system, terrestrial microwave communication, radar systems and wireless equipment or other signal transmission equipments or units. It should be read in conjunction with IEC 61196-1.
Document History