DS/IEC 61196-8

Coaxial communication cables – Part 8: Sectional specification for semi-flexible cables with fluoropolymer dielectric

active, Most Current
Organization: DS
Publication Date: 6 July 2023
Status: active
Page Count: 24
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 61196-8:2023 specifies the materials and cable construction for semi-flexible coaxial communication cables with fluoropolymer dielectric, IEC type designation, identification, marking and labelling, standard rating and characteristics, requirements of finished cables, quality assessment, delivery and storage, etc. This document applies to semi-flexible coaxial communication cables with fluoropolymer dielectric and tin soaked copper wire braid outer conductor. These cables are intended for use in mobile communication base station antenna systems, terrestrial microwave communication, radar systems and wireless equipment or other signal transmission equipment or units. It is read in conjunction with IEC 61196-1:2005.

Document History

DS/IEC 61196-8
July 6, 2023
Coaxial communication cables – Part 8: Sectional specification for semi-flexible cables with fluoropolymer dielectric
IEC 61196-8:2023 specifies the materials and cable construction for semi-flexible coaxial communication cables with fluoropolymer dielectric, IEC type designation, identification, marking and...
Coaxial communication cables – Part 8: Sectional specification for semi-flexible cables with fluoropolymer dielectric
This part of IEC 61196 specifies the materials and cable construction for semi-flexible coaxial communication cables with fluoropolymer dielectric, IEC type designation, identification, marking and...
Advertisement