DSF/IEC 61196-9-1 ED2

Coaxial communication cables – Part 9-1: Flexible RF coaxial cables – Blank detail specification

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC61196 applies to coaxial communication cables described in IEC61196-9, it specifies the requirements of flexible coaxial communication cables with solid or semi-air- spaced dielectric and wrap or/and braid outer conductor. These cables are widely used in mobile communication systems, microwave test equipment, consumer electronics and other fields. This part of IEC 61196 is used in conjunction with IEC 61196-1 and IEC 61196-9, which determines the layout and style for detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer, or a user.

Document History

October 18, 2023
Coaxial communication cables – Part 9-1: Blank detail specification for flexible RF coaxial cables
IEC 61196-9-1:2023 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements of flexible coaxial communication cables with solid or semi-air-spaced dielectric...
November 27, 2015
Coaxial communication cables – Part 9-1: Flexible RF coaxial cables – Blank detail specification
IEC 61196-9-1:2015, which is a blank detail specification, applies to RF flexible coaxial communication cables described in IEC 61196-9. This blank detail specification is to be read in conjunction...
DSF/IEC 61196-9-1 ED2
Coaxial communication cables – Part 9-1: Flexible RF coaxial cables – Blank detail specification
This part of IEC61196 applies to coaxial communication cables described in IEC61196-9, it specifies the requirements of flexible coaxial communication cables with solid or semi-air- spaced dielectric...
IEC 61196-4-1: Coaxial Communication Cables - Part 9-1: Blank detail specification for flexible RF coaxial cables
This part of IEC 61196 applies to RF flexible coaxial communication cables described in IEC 61196-9. This blank detail specification is to be read in conjunction with IEC 61196-1 and IEC 61196-9. It...
Advertisement