DS/IEC 61196-9-1

Coaxial communication cables – Part 9-1: Flexible RF coaxial cables – Blank detail specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 November 2015
Status: active
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 61196-9-1:2015, which is a blank detail specification, applies to RF flexible coaxial communication cables described in IEC 61196-9. This blank detail specification is to be read in conjunction with IEC 61196-1 and IEC 61196-9. It determines the layout and style for detail specification. Detail specifications, based on this blank detail specification, may be prepared by a national organization, a manufacturer or a user.

Document History

October 18, 2023
Coaxial communication cables – Part 9-1: Blank detail specification for flexible RF coaxial cables
IEC 61196-9-1:2023 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements of flexible coaxial communication cables with solid or semi-air-spaced dielectric...
DS/IEC 61196-9-1
November 27, 2015
Coaxial communication cables – Part 9-1: Flexible RF coaxial cables – Blank detail specification
IEC 61196-9-1:2015, which is a blank detail specification, applies to RF flexible coaxial communication cables described in IEC 61196-9. This blank detail specification is to be read in conjunction...
Coaxial communication cables – Part 9-1: Flexible RF coaxial cables – Blank detail specification
This part of IEC61196 applies to coaxial communication cables described in IEC61196-9, it specifies the requirements of flexible coaxial communication cables with solid or semi-air- spaced dielectric...
IEC 61196-4-1: Coaxial Communication Cables - Part 9-1: Blank detail specification for flexible RF coaxial cables
This part of IEC 61196 applies to RF flexible coaxial communication cables described in IEC 61196-9. This blank detail specification is to be read in conjunction with IEC 61196-1 and IEC 61196-9. It...
Advertisement