DLA - SMD-5962-02538 REV G
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 41 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 16 February 2022 |
| Status: | active |
| Page Count: | 15 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
Document History
SMD-5962-02538 REV G
February 16, 2022
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 41 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
February 6, 2018
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 41 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 18, 2017
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 41 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 24, 2012
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 41 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 9, 2008
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 41 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 13, 2007
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 41 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 28, 2003
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 41 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
August 1, 2002
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT, 41 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
A description is not available for this item.