ISO - TR 20461

Determination of uncertainty for volume measurements of a piston-operated volumetric apparatus using a gravimetric method

active, Most Current
Organization: ISO
Publication Date: 1 February 2023
Status: active
Page Count: 26
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This document gives detailed information regarding the evaluation of uncertainty for the gravimetric reference measurement procedure specified in ISO 8655-6[1] and the gravimetric procedure specified in ISO 8655-7:2022[1], Annex A, according to the ISO/IEC Guide 98-3[16].

This document also includes the determination of other uncertainty components related to the liquid delivery process of a piston-operated volumetric apparatus (POVA), e.g. repeatability and handling. Furthermore, it provides examples for the calculation and application of the uncertainty of the mean delivered volume and the uncertainty in use of a single delivered volume.

Document History

TR 20461
February 1, 2023
Determination of uncertainty for volume measurements of a piston-operated volumetric apparatus using a gravimetric method
This document gives detailed information regarding the evaluation of uncertainty for the gravimetric reference measurement procedure specified in ISO 8655-6[1] and the gravimetric procedure specified...
December 15, 2008
Determination of uncertainty for volume measurements made using the gravimetric method TECHNICAL CORRIGENDUM 1
A description is not available for this item.
November 1, 2000
Determination of Uncertainty for Volume Measurements Made Using the Gravimetric Method
A description is not available for this item.

References

Advertisement