CEN - EN ISO 5370

Solid biofuels - Determination of fines content in pellets

active, Most Current
Organization: CEN
Publication Date: 1 February 2023
Status: active
Page Count: 30
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This document specifies a method for determining the amount of material passing through a sieve with 3,15-mm-diameter round holes. It is intended for use in all applications (e.g. laboratories, production sites, field locations) where the measurement of fines is required.

Document History

EN ISO 5370
February 1, 2023
Solid biofuels - Determination of fines content in pellets
This document specifies a method for determining the amount of material passing through a sieve with 3,15-mm-diameter round holes. It is intended for use in all applications (e.g. laboratories,...

References

Advertisement