CEN - EN 302-5

Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions

active, Most Current
Organization: CEN
Publication Date: 1 February 2023
Status: active
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65].

This document is applicable to obtaining a reliable base of comparison of the maximum assembly time between adhesives at referenced conditions.

Document History

EN 302-5
February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This document is applicable to obtaining a reliable...
March 1, 2013
Adhesives for load-bearing structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This European Standard is intended for...
December 1, 2001
Adhesives for Load-Bearing Timber Structures - Test Methods - Part 5: Determination of the Conventional Assembly Time
A description is not available for this item.

References

Advertisement