CEN - EN 302-5
Adhesives for load-bearing structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
inactive
| Organization: | CEN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Adhesives): | 83.180 |
scope:
This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65].
This European Standard is intended for obtaining a reliable base of comparison of the maximum assembly time between adhesives at referenced conditions.
Document History
February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65].
This document is applicable to obtaining a reliable...
EN 302-5
March 1, 2013
Adhesives for load-bearing structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65].
This European Standard is intended for...
December 1, 2001
Adhesives for Load-Bearing Timber Structures - Test Methods - Part 5: Determination of the Conventional Assembly Time
A description is not available for this item.