BSI - BS EN 2885
Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 Degrees Celsius
active, Most Current
| Organization: | BSI |
| Publication Date: | 28 February 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 2885
February 28, 2023
Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 Degrees Celsius
A description is not available for this item.
May 15, 1996
Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature) /235 Degrees C
A description is not available for this item.