ISO/IEC TS 23465-2
Card and security devices for personal identification — Programming interface for security devices — Part 2: API definition
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document describes the following aspects of the programming interface between the client application dealing with the security device and the proxy, based on the framework outlined in ISO/IEC 23465-1:
- the generic API definition;
- state and security models for use cases;
- class and API definitions of functionality, defined in other standards, e.g. the ISO/IEC 7816 series.
Document History
ISO/IEC TS 23465-2
February 1, 2023
Card and security devices for personal identification — Programming interface for security devices — Part 2: API definition
This document describes the following aspects of the programming interface between the client application dealing with the security device and the proxy, based on the framework outlined in ISO/IEC...