GMW16817

Low Wear Non-woven Carpet for Accessory Floor Mat Applications

active, Most Current
Organization: GMW
Publication Date: 1 February 2023
Status: active
Page Count: 12
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description.

This carpet material is low-wear and only for accessory floor mats on entry level vehicles.

Material Identification.

The material shall be constructed using synthetic or natural fibers, dyed and finished with an approved backing to become acceptable in color, pattern and physical properties as outlined in this specification.

Symbols.

The construction code defines the material construction and will be assigned by the responsible Commodity Materials Engineer.

Applicability.

Suitable for molded accessory floor mat applications only.

Note: For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass; therefore, performance may be compromised if used in non-solar glass vehicles.

Remarks.

Entry level vehicle could be defined, but not limited as: emerging market vehicle.

Document History

GMW16817
February 1, 2023
Low Wear Non-woven Carpet for Accessory Floor Mat Applications
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2017
Low Wear Non-woven Carpet for Accessory Floor Mat Applications
Material Description. The material is low-wear and is generally used on entry level vehicles only for accessory floor mats. Material Identification. The material shall be constructed using...
October 1, 2012
Low Wear Non-woven Carpet for Accessory Floor Mat Applications
This standard describes low-weight, non-woven carpet materials that are suitable only for accessory floor mat applications. Material Description. The material is low-wear and is generally used on...

References

Advertisement