DSF/ISO/DIS 2398

Rubber hoses, textile-reinforced, for compressed air – Specification

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

ISO 2398:2016 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an operating-temperature range of −40 °C to +70 °C, depending on the type and category.

Document History

January 1, 1981
Industrial rubber hose for compressed air (up to 2,5 MPa )
The standard specifies requirements for six types of rubber hose for compressed air
DSF/ISO/DIS 2398
Rubber hoses, textile-reinforced, for compressed air – Specification
ISO 2398:2016 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
Advertisement