DS/ISO 2398
Industrial rubber hose for compressed air (up to 2,5 MPa )
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
scope:
The standard specifies requirements for six types of rubber hose for compressed air
Document History
DS/ISO 2398
January 1, 1981
Industrial rubber hose for compressed air (up to 2,5 MPa )
The standard specifies requirements for six types of rubber hose for compressed air
Rubber hoses, textile-reinforced, for compressed air – Specification
ISO 2398:2016 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...