GMW18574
Waterborne Coating, Underhood and Undervehicle
| Organization: | GMW |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 5 |
scope:
This specification describes the requirements for a sprayable, waterborne paint that is heat resistant to 260 °C. Typical applications include rear axles, prop shafts, non-braking surfaces of brake components and integral steering gears. The coating is suitable for spray application at room temperature (22 °C) over steel, cast iron, cast aluminum and forgings.
Two (2) coatings are described:
• Type 1 is the coating that shall apply if the coating type is not defined on the drawing or specification.
• Type 2 is a high-performance coating.
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
Waterborne paint for chassis spray applications. Type 1 and Type 2 coatings are described/details in the following content.
Symbols.
Not applicable.
Applicability.
Rear axles, prop shafts and brake components.
Remarks.
None.
Document History