GMNA - 9984261
Waterborne Coating, Underhood and Undervehicle
| Organization: | GMNA |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification describes the requirements for a sprayable, waterborne paint that is heat resistant to 260 °C. Typical applications include rear axles, prop shafts, non-braking surfaces of brake components and integral steering gears. The coating is suitable for spray application at room temperature (22 °C) over steel, cast iron, cast aluminum and forgings.
Two (2) coatings are described: Type One (1) and Type Two (2). Type Two (2) is a high performance coating. Type One (1) is the coating that shall apply if the coating type is not defined on the drawing or specification.
Material Description. Waterborne paint for chassis spray applications. Type One (1) and Type Two (2) coatings are described.
Symbols. Not applicable.
Applicability. Rear axles, prop shafts and brake components.
Remarks. None.
Document History