GMNA - 9984261

Waterborne Coating, Underhood and Undervehicle

inactive
Buy Now
Organization: GMNA
Publication Date: 1 March 2006
Status: inactive
Page Count: 2
scope:

This specification describes the requirements for a sprayable waterborne paint. It can be applied to, but is not limited to, such products as rear axles, prop shafts, non-braking surfaces of brake components and integral steering gears. It is suitable for spray application at room temperature (22°C) over steel, cast iron, cast aluminum and forgings.

This specification also describes the requirements for water based sprayable paint when heat related performance is needed. It is intended for components such as large rear truck axle assemblies that operate at higher temperatures and where cosmetic corrosion protection is needed.

Document History

March 1, 2023
Waterborne Coating, Underhood and Undervehicle
This specification describes the requirements for a sprayable, waterborne paint that is heat resistant to 260 °C. Typical applications include rear axles, prop shafts, non-braking surfaces of brake...
March 1, 2017
Waterborne Coating, Underhood and Undervehicle
This specification describes the requirements for a sprayable, waterborne paint that is heat resistant to 260 °C. Typical applications include rear axles, prop shafts, non-braking surfaces of brake...
9984261
March 1, 2006
Waterborne Coating, Underhood and Undervehicle
This specification describes the requirements for a sprayable waterborne paint. It can be applied to, but is not limited to, such products as rear axles, prop shafts, non-braking surfaces of brake...
December 1, 2003
Waterborne Coating, Underhood and Undervehicle
1 Scope This specification describes the requirements for a sprayable waterborne paint. It can be applied to, but is not limited to, such products as rear axles, prop shafts, and integral steering...
March 1, 1999
Waterborne Coating, Underhood and Undervehicle
1 SCOPE. This specification describes the requirements for a sprayable waterborne paint. It can be applied to, but is not limited to, such products as rear axles, prop shafts, and integral steering...
January 1, 1995
Waterborne Coating, Underhood and Underbody
A description is not available for this item.

References

Advertisement