GMNA - 9984261
Waterborne Coating, Underhood and Undervehicle
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1 SCOPE.
This specification describes the requirements for a sprayable waterborne paint. It can be applied to, but is not limited to, such products as rear axles, prop shafts, and integral steering gears. The paint is an emulsion system that contains less than 12 g/L VOC. It is suitable for spray applica-tion at room temperature (22°C) over steel, cast iron, and forgings.
Document History
March 1, 2023
Waterborne Coating, Underhood and Undervehicle
This specification describes the requirements for a sprayable, waterborne paint that is heat resistant to 260 °C. Typical applications include rear axles, prop shafts, non-braking surfaces of brake...
March 1, 2017
Waterborne Coating, Underhood and Undervehicle
This specification describes the requirements for a sprayable, waterborne paint that is heat resistant to 260 °C. Typical applications include rear axles, prop shafts, non-braking surfaces of brake...
March 1, 2006
Waterborne Coating, Underhood and Undervehicle
This specification describes the requirements for a sprayable waterborne paint. It can be applied to, but is not limited to, such products as rear axles, prop shafts, non-braking surfaces of brake...
December 1, 2003
Waterborne Coating, Underhood and Undervehicle
1 Scope This specification describes the requirements for a sprayable waterborne paint. It can be applied to, but is not limited to, such products as rear axles, prop shafts, and integral steering...
9984261
March 1, 1999
Waterborne Coating, Underhood and Undervehicle
1 SCOPE. This specification describes the requirements for a sprayable waterborne paint. It can be applied to, but is not limited to, such products as rear axles, prop shafts, and integral steering...
January 1, 1995
Waterborne Coating, Underhood and Underbody
A description is not available for this item.