SNV - SN EN 12616
Surfaces for sports areas - Test methods for the determination of vertical water infiltration and horizontal water flow rates
| Organization: | SNV |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This document has two parts.
Part 1 specifies four methods for the determination of the vertical water infiltration rate of different types of sports surfacing.
Method A is suitable for measuring the vertical water infiltration rate of synthetic, textile and synthetic turf sports surfaces in the laboratory.
Method B is suitable for on-site measurements of the Vertical Water Infiltration Rate of synthetic, textile, synthetic turf and bound mineral sports surfaces.
Method C is suitable for on-site measurements of the vertical water infiltration rate of natural turf sports surfaces.
Method D is suitable for measuring the for on-site measurements of the vertical water infiltration rate of unbound mineral sports surfaces.
NOTE For filled synthetic turf and unbound mineral surfaces, laboratory tests are considered to give a more precise indication of how a surface will perform.
Part 2 specifies a method for determining the horizontal water flow rate of synthetic, textile and synthetic turf surfaces in the laboratory.
Document History