SNV - SN EN 12616

Surfaces for sports areas - Determination of water infiltration rate

inactive
Organization: SNV
Publication Date: 1 November 2013
Status: inactive
Page Count: 10
ICS Code (Sports facilities): 97.220.10
scope:

This European Standard specifies three methods for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sports surfaces, Method B is suitable for natural turf and Method C is suitable for unbound mineral sports surfaces.

NOTE For filled synthetic turf and unbound mineral surfaces, laboratory tests are considered to give a more precise indication of how a surface will perform.

Document History

January 1, 2023
Surfaces for sports areas - Test methods for the determination of vertical water infiltration and horizontal water flow rates
This document has two parts. Part 1 specifies four methods for the determination of the vertical water infiltration rate of different types of sports surfacing. Method A is suitable for measuring...
SN EN 12616
November 1, 2013
Surfaces for sports areas - Determination of water infiltration rate
This European Standard specifies three methods for the determination of water infiltration rate. Method A is suitable for synthetic, textile, synthetic turf and bound mineral sports surfaces, Method...
June 1, 2003
Surfaces for sports areas - Determination of water infiltration rate
A description is not available for this item.

References

Advertisement